Bluestar Silicones USA Corp. Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| A White, Two-Component, Electronic protevtive coating, Heat Cure Silicone Properties Viscosity 35000 Hardness Sha 42 Description Bluesil V-204 is a white, two component, addition cure, heat curing silicone compound. It... | |
| Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound Properties Viscosity 6000 Hardness Sha 30 Description BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber... | |
| One-Component , Black, Light Opaque, Addition Cure, Electronic Protective coating Silicone Compound Properties Viscosity 35000 Hardness Sha 45 Description Bluesil V-205 is a one component, black, addition cure silicone rubber... | |
| Potting, encapsulant elastomer Properties Viscosity 3500 Hardness Sha 48 Description a quick curing two-component silicone elastomer which cures at room temperature, cure can be acceleration by the application of heat. | |
| RTV-2 for protective potting, coating and encapsulation Properties Viscosity 150000 Hardness Sha 60 Description RTV Elastomer - Two components addition cure for encapsulation/protec tion of electronical systems and production of... | |
| Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as... | |
| Silicone resin for Electrical Insulation Properties Viscosity 180 Description Silicone varnish in aromatic solvant for protection of electrical equipments such as printed circuits and electronic assemblies Can be used without... | |
| Two-Component, Medium Viscosity, Addition Cure, Potting/Encapsulatin g Silicone Compound Properties Viscosity 44000 Hardness Sha 29 Description Bluesil V-217 is a clear, two component, medium viscosity, addition cure silicone compound. It... |