Bluestar Silicones USA Corp. Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| "Elastomer - RTV 2 - polyaddition heat curing - High optical clarity Solventless, Very low viscosity, Quick curing, Long potlife, Good thermal resistance, Excellent dielectric performances " Properties Viscosity 4000... | |
| 20 durometer, designed for use in special effects applications, skin contact grade Properties Viscosity 50000 Hardness Sha 25 Description Bluesil V-1022 is a medium hardness, self-bonding, room temperature curing silicone... | |
| 25 Shore A, two component condensation cure moldmaking silicone Properties Viscosity 45000 Hardness Sha 25 Description Bluesil V-1065 is a high strength, two-component, tin catalyzed, room temperature cure silicone rubber. | |
| 40 Shore A, two component condensation cure moldmaking silicone Properties Viscosity 70000 Hardness Sha 25 Description Bluesil V-1067 is a high performance, two component, tin catalyzed, room temperature cure silicone... | |
| 60 Shore A Two-Component, Addition Cure, moldmaking silicone Properties Viscosity 100000 Hardness Sha 60 Description BLUESIL V-240 is a two component, addition cure, room temperature or heat accelerated cure silicone... | |
| Properties Viscosity 10000 Hardness Sha 25 Description Bluesil V-330 is a two component, addition cure, room temperature or heat accelerated cure silicone rubber compound. It is designed as a variable... | |
| Properties Viscosity 25000 Hardness Sha 47 Description Bluesil V-340 is a two component, addition reaction, room temperature or heat accelerated cure silicone rubber compound. It is designed as a variable... | |
| Properties Viscosity 35000 Hardness Sha 13 Description Bluesil V-1068 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer... | |
| Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a... | |
| BLUESIL RTV 3040 DUR A&B 1:1 is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat (max. 150 °C). | |
| Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound Properties Viscosity 6000 Hardness Sha 30 Description BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber... | |
| Elastomer - RTV 1 - Acetic curing - Black, White, Translucent Non flowing - Adhesive - Quick curing and high Mechanical performances High thermal and Chemical resistance Properties Hardness Sha... | |
| Elastomer - RTV 1 - Acetic curing - off-white Flowable, adhesive and good mechanical properties Quick curing and Dielectric properties Properties Viscosity 250000 Hardness Sha 37 Description Bonding in the... | |
| Elastomer - RTV 1 - Acetic curing - Red Flowable, adhesive and thermal resistance Properties Viscosity 250000 Hardness Sha 47 Description Engine sealing in automotive after sales service General maintenance... | |
| Elastomer - RTV 1 - Acetic curing - Translucent Flowable, Mechanical properties and thermal resistance Chemical Resistance Properties Viscosity 140000 Hardness Sha 26 Description Potting and insulation of electronic sensors... | |
| Elastomer - RTV 1 - Alcoxy curing - Black, White, Grey Non flowing, primerless adhesion on multiple substrates High Mechanical Performances and Non Corrosive Properties Hardness Sha 34 Description Bonding... | |
| Elastomer - RTV 1 - Alcoxy curing - Translucent, White Non flowing, primerless adhesion on multiple substrates Quick curing - High elongation and non corrosive Properties Hardness Sha 15 Description... | |
| Elastomer - RTV 1 - Oxime curing - White Non flowing, High Extrusion Rate Multi Purpose Properties Hardness Sha 25 Description Bonding / Sealing in the Aeronautics industry Elastic Bonding... | |
| Elastomer - RTV 2 - polyaddition heat curing - Black Solventless, Very low viscosity, Quick curing, Long potlife, Excellent dielectric performances, High thermal and Fire resistance (UL 94 V0) Properties... | |
| fast cure, 20 durometer, designed for use in special effects applications, skin contact grade Properties Viscosity 35000 Hardness Sha 14 Description Bluesil V-1062 is a high strength, two-component, tin catalyzed,... | |
| medium hardness, two component, addition cure, moldmaking silicone Properties Viscosity 25000 Hardness Sha 47 Description Rhodorsil® V-340 is a two component, addition reaction, room temperature or heat accelerated cure silicone... | |
| Potting, encapsulant elastomer Properties Viscosity 3500 Hardness Sha 48 Description a quick curing two-component silicone elastomer which cures at room temperature, cure can be acceleration by the application of heat. | |
| Resin - Polyaddition heat curing - Translucent Solventless, Quick curing, Good release properties, Good bath stability Outstanding thermal stability, High adhesion to many substrates, Engine fluids resistance (Lubricant, Cooling liquid,... | |
| RTV-2 for protective potting, coating and encapsulation Properties Viscosity 150000 Hardness Sha 60 Description RTV Elastomer - Two components addition cure for encapsulation/protec tion of electronical systems and production of... | |
| RTV-2 silicone elastomer which cures at room temperature by a polyaddition reaction (10:1 ratio). This reaction can be accelerated by heat. Properties Viscosity 28000 Hardness Sha 32 Description This product... | |
| RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description... | |
| SILBIONE® RTV 4404 A/B is a biocompatible Elastomer for Orthopaedic devices Properties Viscosity 1900 Hardness Sha 4 Description SILBIONE® RTV 4404 A/B is a two component silicone elastomer that crosslinks... | |
| SILBIONE® RTV 4420 A/B is a two components silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat. Properties Viscosity 6000 Hardness Sha... | |
| SILBIONE® RTV 4528 A/B is a biocompatible elastomer for orthopaedic devices Properties Viscosity 4000 Description SILBIONE® RTV 4528 A/B is a two component silicone elastomer which cures at room temperature... | |
| Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as... | |
| Silicone resin for Electrical Insulation Properties Viscosity 180 Description Silicone varnish in aromatic solvant for protection of electrical equipments such as printed circuits and electronic assemblies Can be used without... | |
| Translucent, 10 Shore A two component condensation cure moldmaking silicone Properties Viscosity 30000 Hardness Sha 9 Description Bluesil V-1082 is a translucent, high strength, two component, tin catalyzed, room temperature... | |
| two component, addition cure, heat curing silicone rubber compound Properties Viscosity 100000 Hardness Sha 67 Description Bluesil V-249 is a two component, addition cure, heat curing silicone rubber compound. It... | |
| two component, condensation cure silicone moldmaking rubber Properties Viscosity 30000 Hardness Sha 25 Description Bluesil RTV-3625 is a low viscosity, 25 Durometer (Shore A), two component, tin catalyzed, room temperature... | |
| two component, medium hardness, high strength, addition cure, silicone moldmakling rubber Properties Viscosity 1500 Hardness Sha 45 Description Bluesil Thixotropic Additive 22646 is a unique liquid additive that can be... | |
| Two-Component, addition cure silicone moldmaking rubber Properties Viscosity 12000 Hardness Sha 30 Description Bluesil RTV-1556 is a two component, high strength, addition cure, room temperature or heat vulcanized silicone rubber... | |
| Two-Component, Condensation (Tin) Catalyzed, Room Temperature Cure Silicone Molding Rubber 25 Shore A Properties Viscosity 50000 Hardness Sha 25 Description Bluesil GP-25 is a general purpose, 25DSA, two component, tin... | |
| White, Semi-Thixotropic, Two-Component, Aerospace Compound Properties Viscosity 450000 Hardness Sha 76 Description Bluesil V-658 is a white, semi-thixotropic, two component, addition cure aerospace compound developed for applications where a flame-resistant... |