Polar Hardware Manufacturing Co., Inc. Heavy Duty 3 Point Dead Bolt Lock 7011

Description
For rear and side doors. Inside handle available if desired. Material - Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on right or left hand doors. Supplied with center case, top and bottom end bolts one 36" steel rod & one 48" steel rod. Rod 1/4" x 3/4". Finish - Zinc Plated. Weight - 17 lbs. For outside handle use 7011-B or 7011-L with 5/8" square shank.
Description
For rear and side doors. Inside handle available if desired. Material - Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on right or left hand doors. Supplied with center case, top and bottom end bolts one 36" steel rod & one 48" steel rod. Rod 1/4" x 3/4". Finish - Zinc Plated. Weight - 17 lbs. For outside handle use 7011-B or 7011-L with 5/8" square shank.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty 3 Point Dead Bolt Lock - 7011 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
Heavy Duty 3 Point Dead Bolt Lock
7011
Heavy Duty 3 Point Dead Bolt Lock 7011
For rear and side doors. Inside handle available if desired. Material - Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on right or left hand doors. Supplied with center case, top and bottom end bolts one 36" steel rod & one 48" steel rod. Rod 1/4" x 3/4". Finish - Zinc Plated. Weight - 17 lbs. For outside handle use 7011-B or 7011-L with 5/8" square shank.

For rear and side doors. Inside handle available if desired.
Material - Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on right or left hand doors.
Supplied with center case, top and bottom end bolts one 36" steel rod & one 48" steel rod. Rod 1/4" x 3/4".
Finish - Zinc Plated.
Weight - 17 lbs.
For outside handle use 7011-B or 7011-L with 5/8" square shank.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Locks
Product Number 7011
Product Name Heavy Duty 3 Point Dead Bolt Lock
Lock Type Cam Lock
Unlock Full Specs
to access all available technical data

Similar Products

Padlocks - 1958233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lock Type Padlock
Actuation Key
View Details
Coupling Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Actuation Key
View Details