This lock can be supplied as a complete weldment using 1" schedule 40 pipe or it can be supplied as a kit of parts less pipe for welding in the field. Normally supplied with a hot dip galvanized finish. Cams and keepers are of forged steel, supplied with two anti-rack rings, two large bearing brackets with nylon bearings and one center bracket with nylon bearings.
If a weldment including pipe is desired, with exact specifications for size and location of parts.This lock can be supplied as a complete weldment using 1" schedule 40 pipe or it can be supplied as a kit of parts less pipe for welding in the field. Normally supplied with a hot dip galvanized finish. Cams and keepers are of forged steel, supplied with two anti-rack rings, two large bearing brackets with nylon bearings and one center bracket with nylon bearings.
If a weldment including pipe is desired, with exact specifications for size and location of parts.
| Polar Hardware Manufacturing Co., Inc. | |
|---|---|
| Product Category | Locks |
| Product Number | 0558-001 |
| Product Name | 558 - Two Point Truck/Trailer Anti-Rack Systems |
| Lock Type | Cam Lock |