For rear and side doors.
Material: Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on right or left hand doors
Supplied with: Center case, top & bottom end bolts and housings.
One 36" steel rod and one 48" steel rod with steel inside handle.
Finish - Zinc plated.
Weight - 17 lbs
For outside handle use 7011-B or 7011-L with 5/8" shank.
| Polar Hardware Manufacturing Co., Inc. | |
|---|---|
| Product Category | Locks |
| Product Number | 7011-S |
| Product Name | Heavy Duty 3 Point Dead Bolt Lock with Inside Safety Release |
| Lock Type | Cam Lock |