Polar Hardware Manufacturing Co., Inc. 258-Steel Heavy Duty Cam Action Door Locks 258-004

Description
Available in steel. Note: Can be supplied as a weldment. 258-001 Heavy Duty Cam Action Door Lock with 1-15/16" Wide Universal Keeper258-002 Heavy Duty Cam Action Door Lock 1-1/4" Narrow Wide Keeper258-003 Heavy Duty Cam Action Door Lock with Adjustable Handle to Adjust Lock Tighter258-004 Heavy Duty Cam Action Door Lock with Adjustable HandleSame as 258-002 except with adjustable handle. For Flush to 3/4" offset doors. Uses standard 3/4" Pipe. Handle has permanently affixed vinyl grip and is riveted, not bolted, to lug for maximum security. Features narrow 1-1/4" wide keepers for side or rear door application. Maximum extension from body 1-3/4". All mounting holes for 3/8" bolts. Lugs and keepers are made from steel. The handle, hasp & pipe retainers are manufactured from steel. Universal for right or left hand doors. Note: Supplied less padlock. Finish: Lugs & keepers are hot dip galvanized. Hasp, pipe retainers & handle assembly are zinc plated. Supplied without 3/4" pipe. Weight (without pipe) - 10 lbs.
Description
Available in steel. Note: Can be supplied as a weldment. 258-001 Heavy Duty Cam Action Door Lock with 1-15/16" Wide Universal Keeper258-002 Heavy Duty Cam Action Door Lock 1-1/4" Narrow Wide Keeper258-003 Heavy Duty Cam Action Door Lock with Adjustable Handle to Adjust Lock Tighter258-004 Heavy Duty Cam Action Door Lock with Adjustable HandleSame as 258-002 except with adjustable handle. For Flush to 3/4" offset doors. Uses standard 3/4" Pipe. Handle has permanently affixed vinyl grip and is riveted, not bolted, to lug for maximum security. Features narrow 1-1/4" wide keepers for side or rear door application. Maximum extension from body 1-3/4". All mounting holes for 3/8" bolts. Lugs and keepers are made from steel. The handle, hasp & pipe retainers are manufactured from steel. Universal for right or left hand doors. Note: Supplied less padlock. Finish: Lugs & keepers are hot dip galvanized. Hasp, pipe retainers & handle assembly are zinc plated. Supplied without 3/4" pipe. Weight (without pipe) - 10 lbs.

Suppliers

Company
Product
Description
Supplier Links
258-Steel Heavy Duty Cam Action Door Locks - 258-004 - Polar Hardware Manufacturing Co., Inc.
Chicago, IL, USA
258-Steel Heavy Duty Cam Action Door Locks
258-004
258-Steel Heavy Duty Cam Action Door Locks 258-004
Available in steel. Note: Can be supplied as a weldment. 258-001 Heavy Duty Cam Action Door Lock with 1-15/16" Wide Universal Keeper258-002 Heavy Duty Cam Action Door Lock 1-1/4" Narrow Wide Keeper258-003 Heavy Duty Cam Action Door Lock with Adjustable Handle to Adjust Lock Tighter258-004 Heavy Duty Cam Action Door Lock with Adjustable HandleSame as 258-002 except with adjustable handle. For Flush to 3/4" offset doors. Uses standard 3/4" Pipe. Handle has permanently affixed vinyl grip and is riveted, not bolted, to lug for maximum security. Features narrow 1-1/4" wide keepers for side or rear door application. Maximum extension from body 1-3/4". All mounting holes for 3/8" bolts. Lugs and keepers are made from steel. The handle, hasp & pipe retainers are manufactured from steel. Universal for right or left hand doors. Note: Supplied less padlock. Finish: Lugs & keepers are hot dip galvanized. Hasp, pipe retainers & handle assembly are zinc plated. Supplied without 3/4" pipe. Weight (without pipe) - 10 lbs.

Available in steel.
Note: Can be supplied as a weldment.
258-001
Heavy Duty Cam Action Door Lock with 1-15/16" Wide Universal Keeper258-002
Heavy Duty Cam Action Door Lock 1-1/4" Narrow Wide Keeper258-003
Heavy Duty Cam Action Door Lock with Adjustable Handle to Adjust Lock Tighter258-004
Heavy Duty Cam Action Door Lock with Adjustable HandleSame as 258-002 except with adjustable handle.
For Flush to 3/4" offset doors. Uses standard 3/4" Pipe.
Handle has permanently affixed vinyl grip and is riveted, not bolted, to lug for maximum security. Features narrow 1-1/4" wide keepers for side or rear door application. Maximum extension from body 1-3/4". All mounting holes for 3/8" bolts.
Lugs and keepers are made from steel. The handle, hasp & pipe retainers are manufactured from steel.
Universal for right or left hand doors.
Note: Supplied less padlock.
Finish:
Lugs & keepers are hot dip galvanized.
Hasp, pipe retainers & handle assembly are zinc plated.
Supplied without 3/4" pipe.
Weight (without pipe) - 10 lbs.

Supplier's Site

Technical Specifications

  Polar Hardware Manufacturing Co., Inc.
Product Category Locks
Product Number 258-004
Product Name 258-Steel Heavy Duty Cam Action Door Locks
Lock Type Cam Lock
Unlock Full Specs
to access all available technical data

Similar Products