Available in steel.
Note: Can be supplied as a weldment.
258-001
Heavy Duty Cam Action Door Lock with 1-15/16" Wide Universal Keeper258-002
Heavy Duty Cam Action Door Lock 1-1/4" Narrow Wide Keeper258-003
Heavy Duty Cam Action Door Lock with Adjustable Handle to Adjust Lock Tighter258-004
Heavy Duty Cam Action Door Lock with Adjustable HandleSame as Polar No. 258-002 except Universal keeper is 1-15/16" wide.
For Flush to 3/4" offset doors. Uses standard 3/4" Pipe.
Handle has permanently affixed vinyl grip and is riveted, not bolted, to lug for maximum security. Features narrow 1-1/4" wide keepers for side or rear door application. Maximum extension from body 1-3/4". All mounting holes for 3/8" bolts.
Lugs and keepers are made from steel. The handle, hasp & pipe retainers are manufactured from steel.
Universal for right or left hand doors.
Note: Supplied less padlock.
Finish:
Lugs & keepers are hot dip galvanized.
Hasp, pipe retainers & handle assembly are zinc plated.
Supplied without 3/4" pipe.
Weight (without pipe) - 10 lbs.
| Polar Hardware Manufacturing Co., Inc. | |
|---|---|
| Product Category | Locks |
| Product Number | 258-001 |
| Product Name | 258-Steel Heavy Duty Cam Action Door Locks |
| Lock Type | Cam Lock |