Interface Devices, Inc. Datasheets for Booster Pumps

Booster pumps are used in applications where the normal system pressure is low and needs to be increased.
Booster Pumps: Learn more

Product Name Notes
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set...
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps...
The H-Series air driven pumps uses the economical P-SERIES aircap and E-SERIES air cylinder and hydraulic body for demanding applications that require long life, without the need for high flow...
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with...