Interface Devices, Inc. Air & Gas Booster E*B-30:1

Description
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.
Description
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

Suppliers

Company
Product
Description
Supplier Links
Air & Gas Booster - E*B-30:1 - Interface Devices, Inc.
Milford, CT, USA
Air & Gas Booster
E*B-30:1
Air & Gas Booster E*B-30:1
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

Technical Specifications

  Interface Devices, Inc.
Product Category Liquid Handling Pumps
Product Number E*B-30:1
Product Name Air & Gas Booster
Pump Type Booster Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2250.0 psi (1582 m of Water)
Liquid Flow 4.862 GPM (18.42 L/min)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details