Interface Devices, Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited...