Interface Devices, Inc. Air Driven Liquid Intensifier E030/30

Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet
Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
E030/30
Air Driven Liquid Intensifier E030/30
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Liquid Handling Pumps
Product Number E030/30
Product Name Air Driven Liquid Intensifier
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details