Interface Devices, Inc. Air Driven Liquid Intensifier P100/00

Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet
Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
P100/00
Air Driven Liquid Intensifier P100/00
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Liquid Handling Pumps
Product Number P100/00
Product Name Air Driven Liquid Intensifier
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details