Interface Devices, Inc. Air Driven Liquid Intensifier E005/05

Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet
Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
E005/05
Air Driven Liquid Intensifier E005/05
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Liquid Handling Pumps
Product Number E005/05
Product Name Air Driven Liquid Intensifier
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details