Interface Devices, Inc. Air Driven Liquid Intensifier P010/10

Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet
Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
P010/10
Air Driven Liquid Intensifier P010/10
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Liquid Handling Pumps
Product Number P010/10
Product Name Air Driven Liquid Intensifier
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details