Interface Devices, Inc. Air & Gas Booster E*B-4:1

Description
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.
Description
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

Suppliers

Company
Product
Description
Supplier Links
Air & Gas Booster - E*B-4:1 - Interface Devices, Inc.
Milford, CT, USA
Air & Gas Booster
E*B-4:1
Air & Gas Booster E*B-4:1
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4 bar) to 4500 psi (306 bar). Also suitable for natural gas, methane, hydrogen and other common industrial gasses. Compact and lightweight (13 lb/6 kg) for portable uses. High-pressure models use exhaust air to cool boosted gas. The model OB-30 Oxygen booster used in Ground Support Operations delivers up to 2500 psi.

Technical Specifications

  Interface Devices, Inc.
Product Category Liquid Handling Pumps
Product Number E*B-4:1
Product Name Air & Gas Booster
Pump Type Booster Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 36.505 GPM (138.28 L/min)
Power Source Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details