Interface Devices, Inc. Datasheets for Pressure Intensifiers and Boosters

Pressure intensifiers are pressure-increasing devices used to raise the pressure of hydraulic or pneumatic fluids. They differ from pumps in that they can only increase the pressure of a normally pressurized fluid.
Pressure Intensifiers and Boosters: Learn more

Product Name Notes
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set...
IDI Oil-to-Oil Boosters are available in pressure ratios of 3:1 to 10:1. Boosters can be used to increase the fluid pressure of existing pump systems from 1500 to 10,000 psi...
Model AA-160 Air Amplifier has a maximum flow rate of 50 SCFM (1180 lpm) with a maximum output pressure of 300 psi. Adjusting the externally mounted inlet drive pressure regulator...
Model AA-54 Air Amplifier has a maximum flow rate of 19 SCFM (538 lpm) with a maximum output pressure of 300 psi (20.4 bar). Adjusting the integrally mounted inlet drive...
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps...
The H-Series air driven pumps uses the economical P-SERIES aircap and E-SERIES air cylinder and hydraulic body for demanding applications that require long life, without the need for high flow...
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with...
The TASQ Line air driven liquid pumps are a single ratio, single acting air driven liquid pump. All ratios are rated at 0.60 peak hydraulic horsepower at a maximum air...