Interface Devices, Inc. Air Driven Liquid Intensifier P030/30

Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet
Description
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
P030/30
Air Driven Liquid Intensifier P030/30
The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate small to medium actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Liquid Handling Pumps
Product Number P030/30
Product Name Air Driven Liquid Intensifier
Pump Type Booster Pump; Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details