Norplex-Micarta Epoxy Resin, Glass Fabric Substrates RT511F

Description
RT511F is composed of fine weave glass fabric reinforcement combined with a high temperature epoxy resin system. With properties similar to NEMA G-10 and MIL-I-24768/2, Type GEB materials, RT511F is designed for high electrical and mechanical strength in applications that require fine machining. It also maintains more than 50% of its original strength at 150°C. RT511F is suitable for inserts, rings, collars, bushings, cryogenic breakers, flasks or tanks, spacers, insulators, neck tubes, rotor sleeves, and fluid and gas transfer.
Datasheet
Description
RT511F is composed of fine weave glass fabric reinforcement combined with a high temperature epoxy resin system. With properties similar to NEMA G-10 and MIL-I-24768/2, Type GEB materials, RT511F is designed for high electrical and mechanical strength in applications that require fine machining. It also maintains more than 50% of its original strength at 150°C. RT511F is suitable for inserts, rings, collars, bushings, cryogenic breakers, flasks or tanks, spacers, insulators, neck tubes, rotor sleeves, and fluid and gas transfer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - RT511F - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
RT511F
Epoxy Resin, Glass Fabric Substrates RT511F
RT511F is composed of fine weave glass fabric reinforcement combined with a high temperature epoxy resin system. With properties similar to NEMA G-10 and MIL-I-24768/2, Type GEB materials, RT511F is designed for high electrical and mechanical strength in applications that require fine machining. It also maintains more than 50% of its original strength at 150°C. RT511F is suitable for inserts, rings, collars, bushings, cryogenic breakers, flasks or tanks, spacers, insulators, neck tubes, rotor sleeves, and fluid and gas transfer.

RT511F is composed of fine weave glass fabric reinforcement combined with a high temperature epoxy resin system. With properties similar to NEMA G-10 and MIL-I-24768/2, Type GEB materials, RT511F is designed for high electrical and mechanical strength in applications that require fine machining. It also maintains more than 50% of its original strength at 150°C. RT511F is suitable for inserts, rings, collars, bushings, cryogenic breakers, flasks or tanks, spacers, insulators, neck tubes, rotor sleeves, and fluid and gas transfer.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Tubing
Product Number RT511F
Product Name Epoxy Resin, Glass Fabric Substrates
Type Plastic; Structural; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 7613296 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details
Latex Tubing - 188X063LB - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Superthane® Polyurethane Tubing - 2100609 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details