Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates RT342

Description
RT342 (NEMA C) is composed of a medium fine weave cotton fabric reinforcement combined with a phenolic resin system. RT342 complies with the requirements of MIL-I-24768/16, Type FBM, and is designed for low voltage electrical and mechanical applications that require better machining than RT310. RT342 is suitable for cams, gaskets, flanges, rings, collars, sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers.
Datasheet
Description
RT342 (NEMA C) is composed of a medium fine weave cotton fabric reinforcement combined with a phenolic resin system. RT342 complies with the requirements of MIL-I-24768/16, Type FBM, and is designed for low voltage electrical and mechanical applications that require better machining than RT310. RT342 is suitable for cams, gaskets, flanges, rings, collars, sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - RT342 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
RT342
Phenolic Resin, Cotton Fabric Substrates RT342
RT342 (NEMA C) is composed of a medium fine weave cotton fabric reinforcement combined with a phenolic resin system. RT342 complies with the requirements of MIL-I-24768/16, Type FBM, and is designed for low voltage electrical and mechanical applications that require better machining than RT310. RT342 is suitable for cams, gaskets, flanges, rings, collars, sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers.

RT342 (NEMA C) is composed of a medium fine weave cotton fabric reinforcement combined with a phenolic resin system. RT342 complies with the requirements of MIL-I-24768/16, Type FBM, and is designed for low voltage electrical and mechanical applications that require better machining than RT310. RT342 is suitable for cams, gaskets, flanges, rings, collars, sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Tubing
Product Number RT342
Product Name Phenolic Resin, Cotton Fabric Substrates
Type Plastic; Structural; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tubes - 2737143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Temperature Range 140 F (60 C)
View Details
Latex Tubing - 125X0469LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Clearflo® 70 PVC Tubing - 1130813 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details