Metalor Technologies USA Corporation Datasheets for Electrical Contacts
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more
| Product Name | Notes |
|---|---|
| A large range of electrical contacts based on the alloys of silver and subjected to severe electrical, thermal and mechanical forces require perfect bond quality obtained by metal diffusion between... | |
| A large range of electrical contacts based on the alloys of silver for switchgear and controlgear used in the range 16amps - 100amps and where high bond quality is essential. | |
| Embedded in the Electrotechnics Division, Technics is manufacturing and marketing precious metal parts for industrial applications. The corner stone of our activity is the sliding contacts for automotive industry,... | |
| Large range of contact rivets available for low voltage switchgear. The use of rivets allows great flexibility in a variety of applications and where batch sizes may vary and material... | |
| Large range of electrical contacts for low voltage switchgear and controlgear generally less than 25 A. Application Industrial controls Relays Contactors Switches Transport automotive industry , railways Switches Relays Desktop... |