ODU-USA, Inc. Datasheets for Electrical Contacts

Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more

Product Name Notes
ODU offers a wide range of single contacts based on the Springtac™ and Lamella™ design. More than sixty years ago Otto Dunkel, the founder of ODU, invented the Springwire contact.
Recently ODU introduced the Lamella™ contact as a more cost effective alternative to the Springtac™. The Lamella™ contact is capable of mating and de-mating up to 5000 cycles. As versatile...
The ODU flat Springtac™ socket not only provides reliable contacts, but does so over more than 100,000 mating cycles.