CDM Inc. Datasheets for Electrical Contacts
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more
| Product Name | Notes |
|---|---|
| (B) B222 MLDG 7-16S | |
| 00202-000 PIN CONT - 50AU/(50-100)NI | |
| 00216-036 SOC CONT - AUFL/(50 | |
| 100-1014P REELED | |
| 100-1014S REELED | |
| 100-1016P REELED | |
| 100-1016S REELED | |
| 100-1020P REELED | |
| 100-1020S REELED | |
| 100-1022P REELED | |
| 100-1022S REELED | |
| 100-1024P REELED | |
| 100-1026S REELED | |
| 100-2016S REELED | |
| 100-2020S REELED | |
| 100-51014S30 REELED | |
| 100-51014S95 REELED | |
| 100-51016S REELED | |
| 100-51016S95 REELED | |
| 100-51020S REELED | |
| 100-51024S REELED | |
| 10038-7 | |
| 100601-169 | |
| 25P METAL HOOD TOP ENTRY | |
| CLIP | |
| COMBINATION CONTACTS SOCKET SEE NOTE | |
| COMBINATION CONTACTS | |
| COMBINATION D SUB COAXIAL CONTACTS | |
| COMBINATION D SUB CRIMP CONTACTS | |
| COMBINATION D SUB HIGH POWER CONTACTS | |
| COMBINATION HIGH VOLTAGE CONTACTS | |
| COMBINATION SOLDER CUP STRAIGHT CONTACT | |
| COMBINATION STRAIGHT CRIMP CONTACT | |
| COMBINATION STRAIGHT SOLDER CUP CONTACT | |
| COMBINATION STRAIGHT SOLDER PIN CONTAC | |
| COMBINATION STRAIGHT SOLDER PIN CONTACT | |
| CONN SER 14 10 CONT SOC 06 2D | |
| CONNECTOR PLUG SOC | |
| CONNECTOR RECEPT AC | |
| CONNECTOR RECTANGULAR | |
| CONNECTOR SOCKET PCB | |
| CONNECTOR | |
| CONT | |
| CONTACT 12-14 AWG | |
| CONTACT 14-16 AWG | |
| CONTACT 14-16-18 AWG | |
| CONTACT 14-16AWG | |
| CONTACT 14-18 AWG | |
| CONTACT 16-18 AWG | |
| CONTACT 16-18-20 AWG | |
| CONTACT 16G SOCKET RHODIUM | |
| CONTACT 18-20 AWG | |
| CONTACT 18-20-22 AWG | |
| CONTACT 20-22 AWG | |
| CONTACT 20-22-24 AWG | |
| CONTACT 20-24-26 AWG | |
| CONTACT 22-24 AWG | |
| CONTACT 22-24-26 AWG | |
| CONTACT 24 26 28 AWG | |
| CONTACT 24-26 AWG | |
| CONTACT 24-26-28 AWG | |
| CONTACT 26 AWG | |
| CONTACT 26-28 AWG | |
| CONTACT 26-28-30 AWG | |
| CONTACT 28-30 AWG | |
| CONTACT FILLER | |
| CONTACT HADWARE | |
| CONTACT LESS CLIPS 16-18-20 AWG | |
| CONTACT RG161 179 187/U | |
| CONTACT RG174 188 316/U | |
| CONTACT RG174/188 316/U | |
| CONTACT RG178 196/U | |
| CONTACT | |
| CRIMP CONTACTS PREC MACH SOCKET 26-28AWG | |
| CRIMP PLUG CONTACT COMBINATION D SUB | |
| CRIMP POT CONTACT | |
| D SUB COMBINATION WITHOUT CONTACTS | |
| D SUB PIN CONTACT OVERSIZE CRIMP BARREL | |
| D SUB SCKT CONTACT OVERSIZE CRIMP BARREL | |
| D-SUB PIN CONTACT RT ANGLE LONG PC TAIL | |
| D-SUB PIN CONTACT RT ANGLE SHORT PC TAIL | |
| D-SUB SOCKET CONT RT ANGLE LONG PC TAIL | |
| D-SUB SOCKET CONT RT ANGLE SHORT PC TAIL | |
| FEMALE CRIMP CONTACTS 50 MIC GOLD | |
| HARDWARE | |
| HIGH POWER CONTACT 4 PIN | |
| HIGH POWER CONTACT SOLDER PIN | |
| HIGH POWER CONTACTS | |
| MALE COAX CONTACT 50 OHM | |
| MICRO MINI PIN CONT PIN TAIL 100 CT | |
| MICRO MINI PIN CONT SLDR CUP 100 CT | |
| MICRO MINI PIN CONTACT RELIA-TAC 100 CT | |
| MICRO MINI PIN CONTACT RELIA-TAC GOLD | |
| MICRO MINI SCKT CONT SLDR CUP 100 CT | |
| MICRO MINI SCKT CONTACT RELIA-TAC 100 CT | |
| MICRO MINI SCKT CONTACT RELIA-TAC GOLD | |
| MICRO MINI SCKT CONTACT ULTRA-TAC 100 CT | |
| MICRO MINI SOCKET CONT PIN TAIL 100 CT | |
| MICRO MINIATURE CONTACT | |
| MICRO MINIATURE PIN CONTACT ECONO-TAC II | |
| MICRO MINIATURE PIN CONTACT PIN TAIL | |
| MICRO MINIATURE PIN CONTACT RELIA-TAC | |
| MICRO MINIATURE PIN CONTACT SOLDER CUP | |
| MICRO MINIATURE PIN CONTACT ULTRA-TAC | |
| MICRO MINIATURE SCKT CONTACT RELIA-TAC | |
| MICRO MINIATURE SCKT CONTACT ULTRA-TAC | |
| MICRO MINIATURE SOCKET CONT ECONO-TAC II | |
| MICRO MINIATURE SOCKET CONTACT PIN TAIL | |
| MICRO MINIATURE SOCKET CONTACT SOLDR CUP | |
| NOT AVAILABLE | |
| PCB SOCKET CONNECTOR | |
| PIN CRIMP REMOVABLE | |
| PIN | |
| PLUG | |
| REEL | |
| RETAINING RING | |
| SOCKET CONTACT SIZE 16 AMC SERIES | |
| SOCKET | |
| THORKOM DIP SOLDER PIN CONT (GOLD) | |
| THORKOM DIP SOLDER PIN CONT (TIN) | |
| THORKOM DIP SOLDER SKT CONT (GOLD) | |
| THORKOM DIP SOLDER SKT CONT (TIN) | |
| THORKOM DUMMY FILLER | |
| THORKOM PIN CONT (TIN) | |
| THORKOM PIN CONTACT (GOLD) | |
| THORKOM SKT CONTACT (GOLD) | |
| THORKOM STAMPED FORMED CONT (GOLD) | |
| USE P/N 100-2016S95 | |
| WASHER |