Matsusada Precision, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 0.05% emission current regulation, adjustable filament current, interlock | |
| 1/3 of the size of conventional power supplies, equipped w/ remote function | |
| 3 output ranges selectable in one body, low noise, multi-unit connection | |
| Built-in temperature compensation circuit, remote programmable | |
| Extensive safety design from high voltage technology, space-saving design | |
| Full of remote functions, master/slave option, ultra slim and ultra light | |
| High stability,integrated filament supply,constant voltage/current | |
| Input/Output proportional, floating output, R.F.I. shielding | |
| Input/Output proportional, input/output isolation, UL60950, CSA No.60950 | |
| Low Cost, high reliability, external voltage and potentiometer programmable | |
| Low Noise with 6-sided shielding, NRTL(UL1950), TUV, CE certified | |
| Low noise with metal shielding, well-regulated, high performance | |
| Low noise, smallest and lightest body which fits anywhere | |
| Low ripple, high stability, and well-regulated output,wide input range | |
| Multi connection and master/slave control is possible, compact, high power | |
| Output voltage controlled by remote control voltage, EMI/RFI shielded | |
| PFC circuit and universal input, RS-232C as standard interface | |
| Remote & local emission control, safety interlock, CE certified | |
| Remote programming/monitori ng, high efficiency, constant voltage/current | |
| Ultra compact only 2.75" wide (and up), low noise, high-speed response |
| << Prev |