Low Cost, high reliability, external voltage and potentiometer programmable
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RB10-0.3* |
| Product Name | RB Series |
| Type | DC Power Supply; DC-DC Converter; High Voltage |
| Applications | Instrumentation, Testing Equipment |
| Computer Supply Style | 0 |
| DC Output Voltage | 0.0 to 300.0 volts |