Remote programming/monitori
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | W2-10* |
| Product Name | W Series |
| Type | DC Power Supply; High Voltage |
| Applications | Testing Equipment, Electron Beams, Ion Implantation |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | 0.0 to 10000.0 volts |
| DC Output Current | 0.0200 amps |