Matsusada Precision, Inc. Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Built-in temperature compensation circuit, remote programmable | |
| Input/Output proportional, input/output isolation, UL60950, CSA No.60950 | |
| Low Noise with 6-sided shielding, NRTL(UL1950), TUV, CE certified | |
| Low noise with metal shielding, well-regulated, high performance | |
| Low ripple, high stability, and well-regulated output,wide input range | |
| Output voltage controlled by remote control voltage, EMI/RFI shielded |