High stability,integrated
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XKg-100P0.6 |
| Product Name | Xg Series |
| Type | DC Power Supply; High Voltage |
| Form Factor | Rack Mount |
| Applications | For Cathode Ground Type X-Ray Tube |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 100000.0 volts |