Full of remote functions, master/slave option, ultra slim and ultra light
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RE45-110 |
| Product Name | RE Series |
| Type | DC Power Supply |
| Form Factor | Rack Mount |
| Applications | Instrumentation, Testing Equipment |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | 0.0 to 45.0 volts |