Matsusada Precision, Inc. Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CV or CC mode selectable, 4-quadrant operation, DC bias, fast response | |
| Fast response, uses no relay, built-in RF filter is available (option) | |
| High power output, testing equipment, communication devices | |
| High speed response, all solid state, various output waveforms | |
| Local and remote operation, adjustable overload trip, GPIB interface option | |
| Low Cost, high reliability, external voltage and potentiometer programmable | |
| Low profile and lightweight,local and remote operation,adjustable overload | |
| Low ripple, high stability, remote analog programmable (option) | |
| Polarity change and output voltage control with remote signal | |
| Remote and local programming, optional output connector, high stability | |
| Remote and local programming, UL1950, TUV, CE certified, high stability | |
| Rotary encoded controls w/ memory, high stability, GPIB interface option | |
| Socket w/ built-in HV Power Supply,voltage divider,external voltage control | |
| Suitable for bi-polar system with just 1 unit, compact and high power | |
| Ultra low ripple, high stability 0.001%/5min, constant voltage control | |
| Ultra low ripple, high stability, low temperature coefficient, floating 4ch |
| Next >> |