PFC circuit and universal input, RS-232C as standard interface
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | REk10-150 |
| Product Name | REK Series |
| Type | DC Power Supply |
| Form Factor | Rack Mount |
| Applications | Instrumentation, Testing Equipment |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | 0.0 to 10.0 volts |