Ultra compact only 2.75" wide (and up), low noise, high-speed response
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RGE-18-5 |
| Product Name | RGE Series |
| Type | DC Power Supply |
| Form Factor | Desktop / Free Standing |
| Applications | Instrumentation, Testing Equipment |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 0.0 to 48.0 volts |