Matsusada Precision, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2
Product Name Notes
Fast response, uses no relay, built-in RF filter is available (option)
High power output, testing equipment, communication devices
High speed response, all solid state, various output waveforms
Local and remote operation, adjustable overload trip, GPIB interface option
Low Cost, high reliability, external voltage and potentiometer programmable
Low profile and lightweight,local and remote operation,adjustable overload
Low ripple, high stability, remote analog programmable (option)
Polarity change and output voltage control with remote signal
Remote and local programming, optional output connector, high stability
Remote and local programming, UL1950, TUV, CE certified, high stability
Rotary encoded controls w/ memory, high stability, GPIB interface option
Socket w/ built-in HV Power Supply,voltage divider,external voltage control
Suitable for bi-polar system with just 1 unit, compact and high power
Ultra low ripple, high stability 0.001%/5min, constant voltage control
Ultra low ripple, high stability, low temperature coefficient, floating 4ch

Next >>