Dymax Light-Curable Materials, Coatings, 1181-M

Description
1181-M medical device coating is a high-performance LED-curable coating for the assembly of medical electronics. The product cures in seconds upon exposure to UV/Visible light. 1181-M even cures through UV-blocked plastics. For easy visual or automated inspection of the bond line, the material also fluoresces blue under low-intensity black light (365 nm). The product is ideal for assembling reservoirs and transducers and features an excellent depth of cure for potting. Bondable substrates include a variety of plastics including PC, CAP, ABS, as well as stainless steel. Dymax MD® Medical Device adhesives have no solvents added and cure upon exposure to light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for medical device assembly. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This medical device coating is in full compliance with the RoHS Directives 2015/863/EU.
Request a Quote Datasheet
Description
1181-M medical device coating is a high-performance LED-curable coating for the assembly of medical electronics. The product cures in seconds upon exposure to UV/Visible light. 1181-M even cures through UV-blocked plastics. For easy visual or automated inspection of the bond line, the material also fluoresces blue under low-intensity black light (365 nm). The product is ideal for assembling reservoirs and transducers and features an excellent depth of cure for potting. Bondable substrates include a variety of plastics including PC, CAP, ABS, as well as stainless steel. Dymax MD® Medical Device adhesives have no solvents added and cure upon exposure to light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for medical device assembly. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This medical device coating is in full compliance with the RoHS Directives 2015/863/EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Coatings, 1181-M -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Coatings, 1181-M
Light-Curable Materials, Coatings, 1181-M
1181-M medical device coating is a high-performance LED-curable coating for the assembly of medical electronics. The product cures in seconds upon exposure to UV/Visible light. 1181-M even cures through UV-blocked plastics. For easy visual or automated inspection of the bond line, the material also fluoresces blue under low-intensity black light (365 nm). The product is ideal for assembling reservoirs and transducers and features an excellent depth of cure for potting. Bondable substrates include a variety of plastics including PC, CAP, ABS, as well as stainless steel. Dymax MD® Medical Device adhesives have no solvents added and cure upon exposure to light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for medical device assembly. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures. This medical device coating is in full compliance with the RoHS Directives 2015/863/EU.

1181-M medical device coating is a high-performance LED-curable coating for the assembly of medical electronics. The product cures in seconds upon exposure to UV/Visible light. 1181-M even cures through UV-blocked plastics.

For easy visual or automated inspection of the bond line, the material also fluoresces blue under low-intensity black light (365 nm). The product is ideal for assembling reservoirs and transducers and features an excellent depth of cure for potting. Bondable substrates include a variety of plastics including PC, CAP, ABS, as well as stainless steel.

Dymax MD® Medical Device adhesives have no solvents added and cure upon exposure to light. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax light-curing spot lamps, focused beam lamps, flood lamps, or conveyor systems they deliver optimum speed and performance for medical device assembly. Dymax lamps offer the optimum balance of UV and visible light for the fastest, deepest cures.

This medical device coating is in full compliance with the RoHS Directives 2015/863/EU.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Conformal Coatings
Product Name Light-Curable Materials, Coatings, 1181-M
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 1 qt Can - E-MAX 99003 QUART - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 2350 psi (16203 KPa)
Elongation 22.0 %
View Details
Dymax Multi-Cure® E-MAX 10075 Conformal Coating Clear 15 L Pail - E-MAX 10075 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 1500 psi (10342 KPa)
Elongation 110.0 %
View Details
Dymax Multi-Cure 987 UV Curing Conformal Coating Clear 30 mL Bottle - 987 30ML BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 5300 psi (36542 KPa)
Elongation 4.0 %
View Details
Light-Curable Materials, Coatings, 9481-E-PZ -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Form / Shape Liquid
Industry coating applications where chemical and abrasion resistance is critical
View Details