ASRaymond Datasheets for Preload Springs, Spacers, and Washers

Preload springs, spacers, and washers are meant to maintain tension in an assembly where some slack may be present. Their capabilities can eliminate rattle, compensate for expansion or contraction of the assembly materials, or absorb intermittent shock loads. These products are made of elastic deformable materials, most commonly convoluted ductile, high-strength metal alloys which come in machined, welded, and open-ring varieties.


Preload Springs, Spacers, and Washers: Learn more

Page: 1 2
Product Name Notes
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs...
Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the...

<< Prev