ASRaymond Wave Spring Washer W3898-020

Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.
Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer - W3898-020 - ASRaymond
Maumee, OH, United States
Wave Spring Washer
W3898-020
Wave Spring Washer W3898-020
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Wave Spring Washers - Compression Type

  • Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1
  • 716 lbs (386 N) Number of waves: 3 to 7
  • depending on size.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number W3898-020
Product Name Wave Spring Washer
Washer Type Wave
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 3.504 inch (89.002 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 70931A4/316L06488 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M6
View Details
Washers - 2310698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; 301 Stainless Steel
Finish Plain
Inside Diameter 0.654 inch (16.600 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
thin ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details