ASRaymond Wave Spring Washer W2039-016

Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.
Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer - W2039-016 - ASRaymond
Maumee, OH, United States
Wave Spring Washer
W2039-016
Wave Spring Washer W2039-016
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Wave Spring Washers - Compression Type

  • Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1
  • 716 lbs (386 N) Number of waves: 3 to 7
  • depending on size.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number W2039-016
Product Name Wave Spring Washer
Washer Type Wave
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 1.614 inch (40.996 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Structural Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish Plain
View Details
Wave Spring Washer, 0.125
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.125 inch (3.175 mm)
View Details