ASRaymond Wave Spring Washer W1614-014

Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.
Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer - W1614-014 - ASRaymond
Maumee, OH, United States
Wave Spring Washer
W1614-014
Wave Spring Washer W1614-014
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Wave Spring Washers - Compression Type

  • Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1
  • 716 lbs (386 N) Number of waves: 3 to 7
  • depending on size.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number W1614-014
Product Name Wave Spring Washer
Washer Type Wave
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 1.358 inch (34.493 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Nylon - 3198 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
Internal Lock Washer, #2 Screw Size, 0.1875in. Outside Diameter, .016in. Thick, Material- Stainless Steel. - A 9X21-I02 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.188 inch (4.762 mm)
View Details