ASRaymond Wave Spring Washer W2039-020E

Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.
Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer - W2039-020E - ASRaymond
Maumee, OH, United States
Wave Spring Washer
W2039-020E
Wave Spring Washer W2039-020E
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Wave Spring Washers - Compression Type

  • Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1
  • 716 lbs (386 N) Number of waves: 3 to 7
  • depending on size.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number W2039-020E
Product Name Wave Spring Washer
Washer Type Wave
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 1.614 inch (40.996 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Flat Washers - 31906 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details