ASRaymond Wave Spring Washer W3917-042

Description
Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection. Material Stainless steel Commercial - Type 302 Government AMS 5906 Chemistry only Type 302 High-carbon steel W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684 W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684
Description
Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection. Material Stainless steel Commercial - Type 302 Government AMS 5906 Chemistry only Type 302 High-carbon steel W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684 W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer - W3917-042 - ASRaymond
Maumee, OH, United States
Wave Spring Washer
W3917-042
Wave Spring Washer W3917-042
Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection. Material Stainless steel Commercial - Type 302 Government AMS 5906 Chemistry only Type 302 High-carbon steel W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684 W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684

Stock sizes in high-carbon and stainless steels

Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection.

Material

Stainless steel

  • Commercial - Type 302
  • Government AMS 5906 Chemistry only Type 302

High-carbon steel

  • W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684
  • W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number W3917-042
Product Name Wave Spring Washer
Washer Type Wave
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 3.047 inch (77.394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Beryllium Cooper. - MD4463MEA046X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.087 inch (2.200 mm)
View Details