ASRaymond Datasheets for Wave Washers
Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock.
Wave Washers: Learn more
| Product Name | Notes |
|---|---|
| Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs... | |
| Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the... |