ASRaymond Wave Spring Washer W1169-020

Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.
Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer - W1169-020 - ASRaymond
Maumee, OH, United States
Wave Spring Washer
W1169-020
Wave Spring Washer W1169-020
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Wave Spring Washers - Compression Type

  • Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1
  • 716 lbs (386 N) Number of waves: 3 to 7
  • depending on size.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number W1169-020
Product Name Wave Spring Washer
Washer Type Wave
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.886 inch (22.504 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Flat Washer - BJ743 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Washer Type Flat or USS
Material Steel
Finish BlackOxide
View Details
Self-Sealing Washer - 75801 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers