Stock sizes in high-carbon and stainless steels
Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection.
Stainless steel
High-carbon steel
| ASRaymond | |
|---|---|
| Product Category | Washers |
| Product Number | W5866-035 |
| Product Name | Wave Spring Washer |
| Washer Type | Wave |
| Material | Steel |
| Special Fitting Configuration | Not Applicable |
| Inside Diameter | 4.961 inch (126.009 mm) |