ASRaymond Wave Spring Washer W1102-012

Description
Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection. Material Stainless steel Commercial - Type 302 Government AMS 5906 Chemistry only Type 302 High-carbon steel W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684 W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684
Description
Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection. Material Stainless steel Commercial - Type 302 Government AMS 5906 Chemistry only Type 302 High-carbon steel W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684 W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer - W1102-012 - ASRaymond
Maumee, OH, United States
Wave Spring Washer
W1102-012
Wave Spring Washer W1102-012
Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection. Material Stainless steel Commercial - Type 302 Government AMS 5906 Chemistry only Type 302 High-carbon steel W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684 W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684

Stock sizes in high-carbon and stainless steels

Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection.

Material

Stainless steel

  • Commercial - Type 302
  • Government AMS 5906 Chemistry only Type 302

High-carbon steel

  • W0367-006 to W0855-010: Commercial 1074 - 1095 Certified to ASTM-A684
  • W0925-010 to W7325-065: Commercial 1074 Certified to ASTM-A684
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number W1102-012
Product Name Wave Spring Washer
Washer Type Wave
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.856 inch (21.742 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Nord-Lock Original Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated (optional feature)
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details