MDE45-4CBL-C -- ETHERNET, RAW CABLE, 4 POLE, 24AWG, TEAL, PVC, 100 FT.
Mencom Corporation
Ethernet, Raw Cable, 4 Pole, 24awg, Teal, PVC, 100 ft.
MDE45-4CBL-C
Description
Ethernet Raw Cable
Description
Ethernet Raw Cable
Suppliers
Ethernet, Raw Cable, 4 Pole, 24awg, Teal, PVC, 100 ft.
MDE45-4CBL-C
Supplier's Site
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
MDE45-4CBL-C |
|
Product Name
|
Ethernet, Raw Cable, 4 Pole, 24awg, Teal, PVC, 100 ft. |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable Assembly
Product Type
CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type
Cat 5; Triaxial
View Details
Allen-Bradley / Rockwell Automation
Product Category
Cable Assembly
View Details
Product Category
Cable Assembly
Cable Type
Cat 5
Connector Type
RJ-45; Male rj45/male rj45
View Details
Product Category
Cable Assembly
Product Type
SFP+ Cable
View Details