Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MENCOM CORPORATION
MDE45-4MP-30M -- ETHERNET, CORDSET, 4 POLE, M12 D-CODED MALE STRAIGHT, 30M, TEAL, PVC
Mencom Corporation
Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 30M, Teal, PVC
MDE45-4MP-30M
Description
M12 D-Coded Male Ethernet Cordset
Mencom Corporation
Done
Description
M12 D-Coded Male Ethernet Cordset
Suppliers
Company
Product
Description
Supplier Links
Mencom Corporation
Oakwood, GA, USA
Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 30M, Teal, PVC
MDE45-4MP-30M
Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 30M, Teal, PVC
MDE45-4MP-30M
M12 D-Coded Male Ethernet Cordset
M12 D-Coded Male Ethernet Cordset
Supplier's Site
Technical Specifications
Mencom Corporation
Product Category
Cable Assemblies
Product Number
MDE45-4MP-30M
Product Name
Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 30M, Teal, PVC
Application
LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69
Specs
Application
Instrumentation and Control
Cable Length
32.81 ft (100 dm)
Rated Temperature
-30 to 90 C (-22 to 194 F)
View Details
TE Connectivity
Modular Twisted Pair Cable Assemblies
1-2322330-8
Specs
Cable Type
Twisted Pair
Cable Length
31.17 ft (95 dm)
Standards / Certifications
EU ELV Compliant
View Details
3
suppliers
Maury Microwave
Stability Cables
SP-SMA-MM-60-LP
Specs
Application
RF
Connector Type
SMA
View Details
Festo Corporation
Motor cable
NEBM-M12G4-RS-2.23-N-M12G4H
Specs
Cable Length
7.32 ft (22.3 dm)
Connector Type
M12x1 A-coded as per EN 61076-2-101
Standards / Certifications
DIN 47100 EN 61984
View Details