Mencom Corporation Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 10M, Teal, PVC MDE45-4MP-10M

Description
M12 D-Coded Male Ethernet Cordset
Description
M12 D-Coded Male Ethernet Cordset

Suppliers

Company
Product
Description
Supplier Links
Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 10M, Teal, PVC - MDE45-4MP-10M - Mencom Corporation
Oakwood, GA, USA
Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 10M, Teal, PVC
MDE45-4MP-10M
Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 10M, Teal, PVC MDE45-4MP-10M
M12 D-Coded Male Ethernet Cordset

M12 D-Coded Male Ethernet Cordset

Supplier's Site
QD Cable/Cord Set - 43857435 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
43857435
QD Cable/Cord Set 43857435
CORDSET, M12 ETHERNET SERIES, 4PIN, CABLE TYPE: PVC;AWM, MALE TO FLYING LEADS, STRAIGHT PLUG, 60VAC/VDC, TEAL, 2A, M12X1.00, 10M, MICRO. FREE 2 YEAR RADWELL WARRANTY

CORDSET, M12 ETHERNET SERIES, 4PIN, CABLE TYPE: PVC;AWM, MALE TO FLYING LEADS, STRAIGHT PLUG, 60VAC/VDC, TEAL, 2A, M12X1.00, 10M, MICRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDE45-4MP-10M 43857435
Product Name Ethernet, Cordset, 4 Pole, M12 D-Coded Male Straight, 10M, Teal, PVC QD Cable/Cord Set
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details