MDE45-8CBL-C -- ETHERNET, RAW CABLE, 8 POLE, 24AWG, TEAL, PVC, 100 FT.
Mencom Corporation
Ethernet, Raw Cable, 8 Pole, 24awg, Teal, PVC, 100 ft.
MDE45-8CBL-C
Description
Ethernet Raw Cable
Description
Ethernet Raw Cable
Suppliers
Ethernet, Raw Cable, 8 Pole, 24awg, Teal, PVC, 100 ft.
MDE45-8CBL-C
Supplier's Site
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
MDE45-8CBL-C |
|
Product Name
|
Ethernet, Raw Cable, 8 Pole, 24awg, Teal, PVC, 100 ft. |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable
Cable Type
Cat 5
Rated Voltage
0.9000 kilovolts
View Details
Amphenol Communications Solutions
Product Category
Cable Assembly
View Details
2 suppliers
Product Category
Cable Assembly
Product Type
RJ-45 plug - RJ-45 plug
Standards / Certifications
RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Product Category
Cable Assembly
View Details