Mencom Corporation Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight / RJ45 Plug, 5M, Teal, PUR MDE45P-4FP-RJ45-5M

Description
M12 D-Coded Female Ethernet Cordset
Description
M12 D-Coded Female Ethernet Cordset

Suppliers

Company
Product
Description
Supplier Links
Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight / RJ45 Plug, 5M, Teal, PUR - MDE45P-4FP-RJ45-5M - Mencom Corporation
Oakwood, GA, USA
Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight / RJ45 Plug, 5M, Teal, PUR
MDE45P-4FP-RJ45-5M
Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight / RJ45 Plug, 5M, Teal, PUR MDE45P-4FP-RJ45-5M
M12 D-Coded Female Ethernet Cordset

M12 D-Coded Female Ethernet Cordset

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDE45P-4FP-RJ45-5M
Product Name Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight / RJ45 Plug, 5M, Teal, PUR
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 11.48 ft (35 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Stability Cables - SP-185-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-SF1W31-EH-2.6-Q15N-LE28 - Festo Corporation
Specs
Cable Length 8.53 ft (26 dm)
Connector Type Connection diagram F1
Standards / Certifications DIN 47100
View Details