MDE45P-4CBL-C -- ETHERNET, RAW CABLE, SHIELDED, 4 POLE, 24AWG, TEAL, PUR, 100 FT.
Mencom Corporation
Ethernet, Raw Cable, Shielded, 4 Pole, 24awg, Teal, PUR, 100 ft.
MDE45P-4CBL-C
Description
Ethernet Raw Cable
Description
Ethernet Raw Cable
Suppliers
Ethernet, Raw Cable, Shielded, 4 Pole, 24awg, Teal, PUR, 100 ft.
MDE45P-4CBL-C
Supplier's Site
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
MDE45P-4CBL-C |
|
Product Name
|
Ethernet, Raw Cable, Shielded, 4 Pole, 24awg, Teal, PUR, 100 ft. |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Cable Type
Twisted Pair
Rated Voltage
0.3500 kilovolts
Rated Temperature
-50 to 90 C (-58 to 194 F)
View Details
Product Category
Cable
Rated Voltage
0.9000 kilovolts
Rated Temperature
-55 to 150 C (-67 to 302 F)
View Details
Product Type
INDUSTRIAL MINI I/O Plug
Cable Shielding
Copper Alloy
Cable Length
16.4 ft (50 dm)
View Details
4 suppliers