Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MENCOM CORPORATION
MDE45P-4FP-5M -- ETHERNET, CORDSET, 4 POLE, M12 D-CODED FEMALE STRAIGHT, 5M, TEAL, PUR
Mencom Corporation
Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight, 5M, Teal, PUR
MDE45P-4FP-5M
Description
M12 D-Coded Female Ethernet Cordset
Mencom Corporation
Done
Description
M12 D-Coded Female Ethernet Cordset
Suppliers
Company
Product
Description
Supplier Links
Mencom Corporation
Oakwood, GA, USA
Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight, 5M, Teal, PUR
MDE45P-4FP-5M
Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight, 5M, Teal, PUR
MDE45P-4FP-5M
M12 D-Coded Female Ethernet Cordset
M12 D-Coded Female Ethernet Cordset
Supplier's Site
Technical Specifications
Mencom Corporation
Product Category
Cable Assemblies
Product Number
MDE45P-4FP-5M
Product Name
Ethernet, Cordset, 4 Pole, M12 D-Coded Female Straight, 5M, Teal, PUR
Application
LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
I/O Cable Assemblies
RG9037
Specs
Application
Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding
No Shielding
Connector Type
BNC; D-SUB 13W3
View Details
Shenzhen QH Industrial Co., Ltd
Mini Display Port To HDMI 4 K Converter Cable
Specs
Application
Video
Product Type
DisplayPort; Mini Display port
View Details
AgozTech LLC
Clover POS Terminal Wall Charger with USB A to C 6ft Cable by AGOZ
AQC18W_CLVR-GBSC
Specs
Product Type
Serial; USB
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details